The SG3524NE4 is a Regulating Pulse-Width Modulator designed by Texas Instruments, suitable for applications such as transformer-coupled DC/DC converters and switching regulators of any polarity. This device integrates all necessary functions for constructing a regulating power supply or inverter on a single chip, including an on-chip regulator, error amplifier, programmable oscillator, and current-limiting circuitry. It features uncommitted outputs that can be configured for single-ended or push-pull applications, with a typical standby current of 8 mA. The SG3524NE4 is available in a 16-pin PDIP package and operates within a temperature range of 0 to 70 degrees Celsius, making it a versatile choice for various power control applications.
Regulating Pulse-Width Modulators 16-PDIP 0 to 70
40V, Dual 0.05A 450KHz PWM controller with 0C to 70C 16-PDIP 0 to 70 Product overview: SG3524NE4 from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 40V, 0.05A, 450KHz. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 40V, 0.05A, 450KHz, DC-DC Converter IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SG3524NE4 can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | SG3524NE4 | 715-SG3524NE4 |
| Product Name | SG3524 Regulating Pulse-Width Modulators | Dual 40V 0.05A 450KHz DC-DC Converter IC |
| Package Type | Other; PDIP,SO,SOIC | Other; N |