Texas Instruments Standard Linear and Logic Ic, Regulating Pwm, 8V To 40V, 16-Dip; Input Voltage Texas Instruments SG3524N

Description
IC, REGULATING PWM, 8V TO 40V, 16-DIP; Input Voltage:-; Output Voltage:5.4V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:450kHz; Operating RoHS Compliant: Yes
Description
IC, REGULATING PWM, 8V TO 40V, 16-DIP; Input Voltage:-; Output Voltage:5.4V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:450kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Regulating Pwm, 8V To 40V, 16-Dip; Input Voltage Texas Instruments - 64AH8311 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Regulating Pwm, 8V To 40V, 16-Dip; Input Voltage Texas Instruments
64AH8311
Ic, Regulating Pwm, 8V To 40V, 16-Dip; Input Voltage Texas Instruments 64AH8311
IC, REGULATING PWM, 8V TO 40V, 16-DIP; Input Voltage:-; Output Voltage:5.4V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:450kHz; Operating RoHS Compliant: Yes

IC, REGULATING PWM, 8V TO 40V, 16-DIP; Input Voltage:-; Output Voltage:5.4V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:450kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 64AH8311
Product Name Ic, Regulating Pwm, 8V To 40V, 16-Dip; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 40 volts
DC Input 8 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMO-ST-C5-1-LKP - Festo Corporation
Specs
PC-Based Bus Other; Ethernet
Communication Cage Clamp®
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Digital Single Channel Piezo Controller - E-709.CHG - PI (Physik Instrumente) L.P.
Specs
Product DSP
Resolution 16 bits
Axes 1.0
View Details
ENCL 251A Controller SMC-3 - 150C-D25JBD-1-4RG-6P - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 120 volts
Power 149229 watts
View Details