Texas Instruments Standard Linear and Logic Pwm Controller, 450Khz, 40V, Soic-16; Input Voltage Texas Instruments SG3524DR

Description
PWM CONTROLLER, 450KHZ, 40V, SOIC-16; Input Voltage:-; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:450kHz; Operating TemperatureRoHS Compliant: Yes
Description
PWM CONTROLLER, 450KHZ, 40V, SOIC-16; Input Voltage:-; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:450kHz; Operating TemperatureRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 450Khz, 40V, Soic-16; Input Voltage Texas Instruments - 52AH7641 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 450Khz, 40V, Soic-16; Input Voltage Texas Instruments
52AH7641
Pwm Controller, 450Khz, 40V, Soic-16; Input Voltage Texas Instruments 52AH7641
PWM CONTROLLER, 450KHZ, 40V, SOIC-16; Input Voltage:-; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:450kHz; Operating TemperatureRoHS Compliant: Yes

PWM CONTROLLER, 450KHZ, 40V, SOIC-16; Input Voltage:-; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:450kHz; Operating TemperatureRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 52AH7641
Product Name Pwm Controller, 450Khz, 40V, Soic-16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 40 volts
DC Input 8 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Sensor & Position Servo-Control Modules for Piezo-Driven Nanopositioning Systems - E-509 - PI (Physik Instrumente) L.P.
Specs
Product Controller / Drive
Axes 1.0 to 3.0
Operating Temperature 5 to 50 C (41 to 122 F)
View Details