Texas Instruments Standard Linear and Logic Pwm Controller, Smd, 3524, Soic16; Input Voltage Texas Instruments SG3524D

Description
PWM CONTROLLER, SMD, 3524, SOIC16; Input Voltage:40V; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:450kHz; Operating Temperature RoHS Compliant: Yes
Description
PWM CONTROLLER, SMD, 3524, SOIC16; Input Voltage:40V; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:450kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, Smd, 3524, Soic16; Input Voltage Texas Instruments - 33AH4741 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, Smd, 3524, Soic16; Input Voltage Texas Instruments
33AH4741
Pwm Controller, Smd, 3524, Soic16; Input Voltage Texas Instruments 33AH4741
PWM CONTROLLER, SMD, 3524, SOIC16; Input Voltage:40V; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:450kHz; Operating Temperature RoHS Compliant: Yes

PWM CONTROLLER, SMD, 3524, SOIC16; Input Voltage:40V; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:450kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 33AH4741
Product Name Pwm Controller, Smd, 3524, Soic16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 40 volts
DC Input 8 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M3 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen EtherNet/IP Profibus DP DeviceNet PROFINET EtherCAT
Communication 9-pin Plug Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Compact and Cost-Optimized Digital Piezo Controller - E-709 - PI (Physik Instrumente) L.P.
Specs
Resolution 16 bits
Axes 1.0
Setup Computer
View Details
SMC-3 480A Smart Motor Controller - 150-C480NBD - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
AC Input 100 to 240 volts
Continuous Current 480 amps
View Details