Texas Instruments Standard Linear and Logic Ic, Regulating Pwm, 40V, 16-Pdip; Input Voltage Texas Instruments SG2524N

Description
IC, REGULATING PWM, 40V, 16-PDIP; Input Voltage:-; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:722kHz; Operating Temperature RoHS Compliant: Yes
Description
IC, REGULATING PWM, 40V, 16-PDIP; Input Voltage:-; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:722kHz; Operating Temperature RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, Regulating Pwm, 40V, 16-Pdip; Input Voltage Texas Instruments - 52AH7640 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Regulating Pwm, 40V, 16-Pdip; Input Voltage Texas Instruments
52AH7640
Ic, Regulating Pwm, 40V, 16-Pdip; Input Voltage Texas Instruments 52AH7640
IC, REGULATING PWM, 40V, 16-PDIP; Input Voltage:-; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:722kHz; Operating Temperature RoHS Compliant: Yes

IC, REGULATING PWM, 40V, 16-PDIP; Input Voltage:-; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:722kHz; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Regulating Pwm, 40V, 16-Pdip; Input Voltage Texas Instruments - 60K6775 - Newark, An Avnet Company
Chicago, IL, United States
Regulating Pwm, 40V, 16-Pdip; Input Voltage Texas Instruments
60K6775
Regulating Pwm, 40V, 16-Pdip; Input Voltage Texas Instruments 60K6775
REGULATING PWM, 40V, 16-PDIP; Input Voltage:-; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:722kHz; Operating Temperature Max:85°CRoHS Compliant: Yes

REGULATING PWM, 40V, 16-PDIP; Input Voltage:-; Output Voltage:5V; Output Current:100mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:DIP; No. of Pins:16Pins; Frequency:722kHz; Operating Temperature Max:85°CRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Motor Controllers Motor Controllers
Product Number 52AH7640 60K6775
Product Name Ic, Regulating Pwm, 40V, 16-Pdip; Input Voltage Texas Instruments Regulating Pwm, 40V, 16-Pdip; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive Pulse Width Modulation Drive
AC Input 8 to 40 volts 8 to 40 volts
DC Input 8 to 40 volts 8 to 40 volts
Frequency 722kHz 722kHz
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-11A-P3-M0 - Festo Corporation
Specs
PC-Based Bus Other; CANopen Modbus®/TCP
Communication Plug 9-pin Sub-D
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
PIMag® Controller Module - C-891.11C885 - PI (Physik Instrumente) L.P.
PI (Physik Instrumente) L.P.
Specs
Axes 1.0
Motor / System Linear
Configuration PCB Mount
View Details