The SG2524DR is a Regulating Pulse-Width Modulator designed by Texas Instruments, suitable for various power control applications. It integrates all necessary functions for constructing a regulating power supply, inverter, or switching regulator on a single chip. This device is capable of supporting transformer-coupled DC/DC converters and switching regulators of any polarity, utilizing fixed-frequency pulse-width modulation techniques. Key features include uncommitted outputs for both single-ended and push-pull applications, an on-chip regulator, an error amplifier, a programmable oscillator, and current-limiting and shutdown circuitry. The typical standby current is 8 mA, making it efficient for power-sensitive applications. The SG2524DR is available in a 16-pin SOIC package and operates within a temperature range of -25 to 85 degrees Celsius, making it suitable for a variety of environmental conditions.
Regulating Pulse-Width Modulator 16-SOIC -25 to 85
Voltage Mode PWM Controller 100mA 450kHz 16-Pin SOIC T/R Product overview: SG2524DR from Texas Instruments is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100mA, 450kHz, SOIC. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 100mA, 450kHz, SOIC, DC-DC Converter IC, DC DC Switching Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 715-SG2524DR can be used for catalog matching and distributor lookup.
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Power Supplies | DC-DC Converter Chips |
| Product Number | SG2524DR | 715-SG2524DR |
| Product Name | SG2524 Regulating Pulse-Width Modulator | 100mA 450kHz SOIC DC-DC Converter IC |
| Package Type | Other; PDIP,SOIC | Other; D |
| Features | Adjustable Switching Frequency,Error Amplifier | |
| Operating Temperature | -25 to 85 C (-13 to 185 F) | -25 C (-13 F) |