Texas Instruments Standard Linear and Logic Pwm Controller, 722Khz, 40V, Soic-16; Input Voltage Texas Instruments SG2524DR

Description
PWM CONTROLLER, 722KHZ, 40V, SOIC-16; Input Voltage:40V; Output Voltage:5V; Output Current:50mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:722kHz; Operating RoHS Compliant: Yes
Description
PWM CONTROLLER, 722KHZ, 40V, SOIC-16; Input Voltage:40V; Output Voltage:5V; Output Current:50mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:722kHz; Operating RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Pwm Controller, 722Khz, 40V, Soic-16; Input Voltage Texas Instruments - 33AH4740 - Newark, An Avnet Company
Chicago, IL, United States
Pwm Controller, 722Khz, 40V, Soic-16; Input Voltage Texas Instruments
33AH4740
Pwm Controller, 722Khz, 40V, Soic-16; Input Voltage Texas Instruments 33AH4740
PWM CONTROLLER, 722KHZ, 40V, SOIC-16; Input Voltage:40V; Output Voltage:5V; Output Current:50mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:722kHz; Operating RoHS Compliant: Yes

PWM CONTROLLER, 722KHZ, 40V, SOIC-16; Input Voltage:40V; Output Voltage:5V; Output Current:50mA; Supply Voltage Min:8V; Supply Voltage Max:40V; Controller IC Case Style:SOIC; No. of Pins:16Pins; Frequency:722kHz; Operating RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Motor Controllers
Product Number 33AH4740
Product Name Pwm Controller, 722Khz, 40V, Soic-16; Input Voltage Texas Instruments
Product Pulse Width Modulation Drive
AC Input 8 to 40 volts
DC Input 8 to 40 volts
Unlock Full Specs
to access all available technical data

Similar Products

Motor controller - CMMP-AS-C5-3A-M0 - Festo Corporation
Specs
PC-Based Bus Other; Modbus®/TCP CANopen
Communication 9-pin Sub-D Plug
Operating Temperature 0 to 40 C (32 to 104 F)
View Details
Reference Class Digital Piezo Controller - E-754 - PI (Physik Instrumente) L.P.
Specs
Resolution 19 bits
Axes 1.0
Setup Computer
View Details