Texas Instruments Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SERDESUB-16USB/NOPB

Description
Win Source Part Number: 1284375-SERDESUB-16U SB/NOPB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Serializer, Deserializer (SerDes) Supplied Contents: Board(s), Cable(s) Primary Attributes: Bidirectional Control with I²C Support Embedded: No Utilized IC / Part: DS90UB901Q ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SERDESUB-16 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284375-SERDESUB-16U SB/NOPB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Serializer, Deserializer (SerDes) Supplied Contents: Board(s), Cable(s) Primary Attributes: Bidirectional Control with I²C Support Embedded: No Utilized IC / Part: DS90UB901Q ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SERDESUB-16 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284375-SERDESUB-16USB/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284375-SERDESUB-16USB/NOPB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284375-SERDESUB-16USB/NOPB
Win Source Part Number: 1284375-SERDESUB-16U SB/NOPB Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Bulk Standard Package: 1 Function: Serializer, Deserializer (SerDes) Supplied Contents: Board(s), Cable(s) Primary Attributes: Bidirectional Control with I²C Support Embedded: No Utilized IC / Part: DS90UB901Q ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SERDESUB-16 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284375-SERDESUB-16USB/NOPB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Bulk
Standard Package: 1
Function: Serializer, Deserializer (SerDes)
Supplied Contents: Board(s), Cable(s)
Primary Attributes: Bidirectional Control with I²C Support
Embedded: No
Utilized IC / Part: DS90UB901Q
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: SERDESUB-16
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SERDESUB-16USB/NOPB - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SERDESUB-16USB/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SERDESUB-16USB/NOPB
BOARD EVAL DS90UB901Q

BOARD EVAL DS90UB901Q

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284375-SERDESUB-16USB/NOPB SERDESUB-16USB/NOPB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Sensor Development Boards and Evaluation Kits - 10211285-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
Sensor Development Tools - 1887084 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
TB, CDP-2-3-75-8+,99-01-1494-2 - TB-698+ - Mini-Circuits
Specs
Category Developement Board
View Details