Win Source Part Number: 1284402-SERDESUB-16O
Category: Development Boards, Kits, Programmers>Evaluati
Type: Interface
Package: Box
Standard Package: 1
Function: Serializer, Deserializer (SerDes)
Supplied Contents: Board(s)
Utilized IC / Part: DS90UB901Q, DS90UB902Q
ECCN: 5A991B1
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: SERDESUB-16
Product Status: Obsolete
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1284402-SERDESUB-16OVT/NOPB |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board |