The 1284401-SERDES05-40U
Win Source Part Number: 1284401-SERDES05-40U
Category: Development Boards, Kits, Programmers>Evaluati
Type: Interface
Package: Box
Standard Package: 1
Function: Serializer, Deserializer (SerDes)
Supplied Contents: Board(s), Cable(s)
Utilized IC / Part: DS99R105, DS99R106
ECCN: 5A991B1
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Other Names: SERDES05-40USB,SERDE
Product Status: Obsolete
RoHS Status: Not applicable
| Win Source Electronics | |
|---|---|
| Product Category | Electronic Development Boards |
| Product Number | 1284401-SERDES05-40USB/NOPB |
| Product Name | Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits |
| Category | Developement Board |