IC, PRECISION TIMER, 8SOIC; Frequency:-; Supply Voltage Min:4.5V; Supply Voltage Max:18V; Digital IC Case:SOIC; No. of Pins:8Pins; Operating Temperature Min:-55°C; Operating Temperature Max:125°C; Product Range:-; MSL:MSL 1 - RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Signal Generators |
| Product Number | 28AH4858 |
| Product Name | Ic, Precision Timer, 8Soic; Frequency Texas Instruments |
| Device Type | Generator |