Texas Instruments High-Performance Analog Linear - Linear - Comparators - SE529K SE529K

Description
Manufacturer: Texas Instruments Win Source Part Number: 794071-SE529K Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: TO-100-10 Metal Can Output Type: TTL Number of Elements: 2 Current - Output (Typ): 55mA @ 5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-100-10 Dual Supply Voltage (±): 4.75 V ~ 5.25 V Voltage - Input Offset (Maximum): 5mV @ 5V Current - Input Bias (Maximum): 30μA @ 5V Propagation Delay (Maximum): 20ns ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 794071-SE529K Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: TO-100-10 Metal Can Output Type: TTL Number of Elements: 2 Current - Output (Typ): 55mA @ 5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-100-10 Dual Supply Voltage (±): 4.75 V ~ 5.25 V Voltage - Input Offset (Maximum): 5mV @ 5V Current - Input Bias (Maximum): 30μA @ 5V Propagation Delay (Maximum): 20ns ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Linear - Linear - Comparators - SE529K - SE529K - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Comparators - SE529K
SE529K
Linear - Linear - Comparators - SE529K SE529K
Manufacturer: Texas Instruments Win Source Part Number: 794071-SE529K Packaging: Bulk Mounting Style: Through Hole Operating Temperature Range: 0°C ~ 70°C Package: TO-100-10 Metal Can Output Type: TTL Number of Elements: 2 Current - Output (Typ): 55mA @ 5V Categories: Integrated Circuits (ICs) Manufacturer Package: TO-100-10 Dual Supply Voltage (±): 4.75 V ~ 5.25 V Voltage - Input Offset (Maximum): 5mV @ 5V Current - Input Bias (Maximum): 30μA @ 5V Propagation Delay (Maximum): 20ns ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 794071-SE529K
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: 0°C ~ 70°C
Package: TO-100-10 Metal Can
Output Type: TTL
Number of Elements: 2
Current - Output (Typ): 55mA @ 5V
Categories: Integrated Circuits (ICs)
Manufacturer Package: TO-100-10
Dual Supply Voltage (±): 4.75 V ~ 5.25 V
Voltage - Input Offset (Maximum): 5mV @ 5V
Current - Input Bias (Maximum): 30μA @ 5V
Propagation Delay (Maximum): 20ns
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Comparators - SE529K-ND - DigiKey
Thief River Falls, MN, United States
Comparators
SE529K-ND
Comparators SE529K-ND
Comparator General Purpose TTL TO-100-10

Comparator General Purpose TTL TO-100-10

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Comparators - SE529K - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Comparators
SE529K
Integrated Circuits (ICs) - Linear - Comparators SE529K
IC COMPARATOR 2 GEN PUR TO100-10

IC COMPARATOR 2 GEN PUR TO100-10

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Comparators Logic Comparators Logic Comparators
Product Number SE529K SE529K-ND SE529K
Product Name Linear - Linear - Comparators - SE529K Comparators Integrated Circuits (ICs) - Linear - Comparators
Type Identity Magnitude
Unlock Full Specs
to access all available technical data

Similar Products

 - 74AC521PC - Rochester Electronics
Rochester Electronics
Specs
Type Identity
Package Type DIP; PDIP; Other; PDIP
Logic Family CMOS
View Details
Specs
Supply Voltage Other
Operating Current 0.8000 to 16 mA
View Details
8-bit magnitude comparator - 74HC688D,653 - Nexperia B.V.
Specs
Type Magnitude
Supply Voltage Other; +7
Features ESD Protection
View Details
4 suppliers
5-Bit Comparator - 9324/E,F - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Supply Voltage Other; 7 V
Package Type DIP (optional feature); Other (optional feature); Lead Flat Pack
Logic Family TTL
View Details