Texas Instruments Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SD395EVK/NOPB

Description
Win Source Part Number: 1284420-SD395EVK/NOP B Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Cable Equalizer Supplied Contents: Board(s) Utilized IC / Part: LMH0395 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: SD39 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284420-SD395EVK/NOP B Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Cable Equalizer Supplied Contents: Board(s) Utilized IC / Part: LMH0395 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: SD39 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284420-SD395EVK/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284420-SD395EVK/NOPB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284420-SD395EVK/NOPB
Win Source Part Number: 1284420-SD395EVK/NOP B Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Cable Equalizer Supplied Contents: Board(s) Utilized IC / Part: LMH0395 ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Base Product Number: SD39 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284420-SD395EVK/NOPB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Cable Equalizer
Supplied Contents: Board(s)
Utilized IC / Part: LMH0395
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Base Product Number: SD39
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284420-SD395EVK/NOPB
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,BFCV-362-1+,JV1210C-2,50OHM - TB-980+ - Mini-Circuits
Specs
Category Developement Board
View Details
Power, Motor & Robotics Development Tools - 2105518 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
SFS Module 1000sccm EvalKit - SFS01-M-01000 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
Sensor Development Boards and Evaluation Kits - DPP401Z000 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
3 suppliers