Texas Instruments High-Performance Analog Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SD384EVK

Description
Win Source Part Number: 1284419-SD384EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Cable Equalizer Supplied Contents: Board(s) Primary Attributes: 3Gbps HD/SD SDI Embedded: No Utilized IC / Part: LMH0384 Secondary Attributes: 3.135V ~ 3.465V Supply ECCN: 5A991B3 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SD38 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284419-SD384EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Cable Equalizer Supplied Contents: Board(s) Primary Attributes: 3Gbps HD/SD SDI Embedded: No Utilized IC / Part: LMH0384 Secondary Attributes: 3.135V ~ 3.465V Supply ECCN: 5A991B3 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SD38 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284419-SD384EVK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284419-SD384EVK
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284419-SD384EVK
Win Source Part Number: 1284419-SD384EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Cable Equalizer Supplied Contents: Board(s) Primary Attributes: 3Gbps HD/SD SDI Embedded: No Utilized IC / Part: LMH0384 Secondary Attributes: 3.135V ~ 3.465V Supply ECCN: 5A991B3 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SD38 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284419-SD384EVK
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Cable Equalizer
Supplied Contents: Board(s)
Primary Attributes: 3Gbps HD/SD SDI
Embedded: No
Utilized IC / Part: LMH0384
Secondary Attributes: 3.135V ~ 3.465V Supply
ECCN: 5A991B3
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: SD38
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Evaluation and Demonstration Boards and Kits - SD384EVK-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
SD384EVK-ND
Evaluation and Demonstration Boards and Kits SD384EVK-ND
LMH0384 Cable Equalizer Interface Evaluation Board

LMH0384 Cable Equalizer Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SD384EVK - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SD384EVK
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SD384EVK
BOARD EVAL CABLE EQ HD/SD SDI

BOARD EVAL CABLE EQ HD/SD SDI

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 1284419-SD384EVK SD384EVK-ND SD384EVK
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Development Tools - QPB7432PCK - VAST STOCK CO., LIMITED
Specs
Category Developement Board
View Details
Sensor Development Boards and Evaluation Kits - 10219738-00 - TE Connectivity
Specs
Category Development Suite / Kit
View Details
simpleRTK3B Micro Unicore - AS-RTK3B-MICRO-UM - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
TB,GALI-49,DF782,50 OHM / RoHS - TB-409-49+ - Mini-Circuits
Specs
Category Developement Board
View Details