Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits SD384EVK/NOPB

Description
LMH0384 Cable Equalizer Interface Evaluation Board
Request a Quote Datasheet
Description
LMH0384 Cable Equalizer Interface Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - SD384EVK/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
SD384EVK/NOPB-ND
Evaluation and Demonstration Boards and Kits SD384EVK/NOPB-ND
LMH0384 Cable Equalizer Interface Evaluation Board

LMH0384 Cable Equalizer Interface Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284437-SD384EVK/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284437-SD384EVK/NOPB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284437-SD384EVK/NOPB
Win Source Part Number: 1284437-SD384EVK/NOP B Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Cable Equalizer Supplied Contents: Board(s) Primary Attributes: 3Gbps HD/SD SDI Embedded: No Utilized IC / Part: LMH0384 Secondary Attributes: 3.135V ~ 3.465V Supply ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8543.70.9860 Mfr: Texas Instruments Other Names: SD384EVKNOPB Base Product Number: SD384 RoHS Status: Not applicable

Win Source Part Number: 1284437-SD384EVK/NOPB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Cable Equalizer
Supplied Contents: Board(s)
Primary Attributes: 3Gbps HD/SD SDI
Embedded: No
Utilized IC / Part: LMH0384
Secondary Attributes: 3.135V ~ 3.465V Supply
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8543.70.9860
Mfr: Texas Instruments
Other Names: SD384EVKNOPB
Base Product Number: SD384
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SD384EVK/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SD384EVK/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SD384EVK/NOPB
BOARD EVAL FOR LMH0384

BOARD EVAL FOR LMH0384

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SD384EVK/NOPB-ND 1284437-SD384EVK/NOPB SD384EVK/NOPB
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, MNA-5A+,DQ849, 50 OHM - TB-186-5A+ - Mini-Circuits
Specs
Category Developement Board
View Details
RF, RFID, Wireless Evaluation Boards - 2312-PAC52411EVK1-ND - DigiKey
Specs
Supported System Power Controller
View Details
SFS Module 200sccm EvalKit - SFS01-M-00200 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details