Texas Instruments High-Performance Analog Evaluation and Demonstration Boards and Kits SD307EVK/NOPB

Description
LMH0307 Cable Driver Video Evaluation Board
Request a Quote Datasheet
Description
LMH0307 Cable Driver Video Evaluation Board
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Evaluation and Demonstration Boards and Kits - SD307EVK/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Evaluation and Demonstration Boards and Kits
SD307EVK/NOPB-ND
Evaluation and Demonstration Boards and Kits SD307EVK/NOPB-ND
LMH0307 Cable Driver Video Evaluation Board

LMH0307 Cable Driver Video Evaluation Board

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284428-SD307EVK/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284428-SD307EVK/NOPB
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284428-SD307EVK/NOPB
Win Source Part Number: 1284428-SD307EVK/NOP B Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Video Package: Box Standard Package: 1 Function: Cable Driver Supplied Contents: Board(s) Primary Attributes: 3Gbps HD/SD SDI Embedded: No Utilized IC / Part: LMH0307 Secondary Attributes: 3.135V ~ 3.465V Supply ECCN: 5A991B3 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8473.30.1180 Mfr: Texas Instruments Other Names: SD307EVKNOPB Base Product Number: SD307 RoHS Status: Not applicable

Win Source Part Number: 1284428-SD307EVK/NOPB
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Video
Package: Box
Standard Package: 1
Function: Cable Driver
Supplied Contents: Board(s)
Primary Attributes: 3Gbps HD/SD SDI
Embedded: No
Utilized IC / Part: LMH0307
Secondary Attributes: 3.135V ~ 3.465V Supply
ECCN: 5A991B3
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8473.30.1180
Mfr: Texas Instruments
Other Names: SD307EVKNOPB
Base Product Number: SD307
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SD307EVK/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SD307EVK/NOPB
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SD307EVK/NOPB
EVAL BOARD FOR LMH0307

EVAL BOARD FOR LMH0307

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number SD307EVK/NOPB-ND 1284428-SD307EVK/NOPB SD307EVK/NOPB
Product Name Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

RTK Handheld 2 Mapping Kit - AS-PRO-HANDHELD2-0-01 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking; RF; Wireless Systems
View Details
TB,ADT,CD,RU 50 OHM - TB-375 - Mini-Circuits
Specs
Category Developement Board
View Details
Sensor Evaluation Boards - 2952-FSFLOWMODULE-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details