Texas Instruments Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SD044EVK

Description
Win Source Part Number: 1284423-SD044EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Cable Equalizer Supplied Contents: Board(s) Utilized IC / Part: LMH0044 ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SD04 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284423-SD044EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Cable Equalizer Supplied Contents: Board(s) Utilized IC / Part: LMH0044 ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SD04 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284423-SD044EVK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284423-SD044EVK
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284423-SD044EVK
Win Source Part Number: 1284423-SD044EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Cable Equalizer Supplied Contents: Board(s) Utilized IC / Part: LMH0044 ECCN: 5A991B1 Fake Threat In the Open Market: 85 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SD04 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284423-SD044EVK
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Cable Equalizer
Supplied Contents: Board(s)
Utilized IC / Part: LMH0044
ECCN: 5A991B1
Fake Threat In the Open Market: 85 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: SD04
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284423-SD044EVK
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

OOL Sensor Evaluation Kit - Flow Eval Board FS/OOL + OOL liquid sensor - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details
TB,GALI-51,DF782,50 OHM / RoHS - TB-409-51+ - Mini-Circuits
Specs
Category Developement Board
View Details
simpleRTK3B Budget - AS-RTK3B-UM980-L125-NH-00 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation Boards - BCR402W 12V LED BOARD - Infineon Technologies AG
Specs
Category Developement Board
Supported System LED Lighting ; Lighting
View Details