Texas Instruments Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SD021-5EVK

Description
Win Source Part Number: 1284398-SD021-5EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Serializer Supplied Contents: Board(s) Utilized IC / Part: CLC021AVGZ-5.0 ECCN: 5A991B1 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Other Names: SD0215EVK Base Product Number: SD02 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284398-SD021-5EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Serializer Supplied Contents: Board(s) Utilized IC / Part: CLC021AVGZ-5.0 ECCN: 5A991B1 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Other Names: SD0215EVK Base Product Number: SD02 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284398-SD021-5EVK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284398-SD021-5EVK
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284398-SD021-5EVK
Win Source Part Number: 1284398-SD021-5EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Serializer Supplied Contents: Board(s) Utilized IC / Part: CLC021AVGZ-5.0 ECCN: 5A991B1 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Other Names: SD0215EVK Base Product Number: SD02 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284398-SD021-5EVK
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Serializer
Supplied Contents: Board(s)
Utilized IC / Part: CLC021AVGZ-5.0
ECCN: 5A991B1
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Other Names: SD0215EVK
Base Product Number: SD02
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electronic Development Boards
Product Number 1284398-SD021-5EVK
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
Category Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

Development Tool Accessories - 2305154 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-SFS01EVAL.KIT-ND - DigiKey
Innovative Sensor Technology IST USA Division
View Details
RF, RFID, Wireless Evaluation Boards - 448-CY5671-ND - DigiKey
Specs
Supported System Transceiver
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers