Texas Instruments Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SD001SQ-EVK

Description
Win Source Part Number: 1284412-SD001SQ-EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Digital Cable Driver Supplied Contents: Board(s) Primary Attributes: DVB-ASI and SMPTE Video Transmission Embedded: No Utilized IC / Part: LMH0001 Secondary Attributes: Differential Output ECCN: 5A991B1 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SD00 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284412-SD001SQ-EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Digital Cable Driver Supplied Contents: Board(s) Primary Attributes: DVB-ASI and SMPTE Video Transmission Embedded: No Utilized IC / Part: LMH0001 Secondary Attributes: Differential Output ECCN: 5A991B1 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SD00 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284412-SD001SQ-EVK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284412-SD001SQ-EVK
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284412-SD001SQ-EVK
Win Source Part Number: 1284412-SD001SQ-EVK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: Digital Cable Driver Supplied Contents: Board(s) Primary Attributes: DVB-ASI and SMPTE Video Transmission Embedded: No Utilized IC / Part: LMH0001 Secondary Attributes: Differential Output ECCN: 5A991B1 Fake Threat In the Open Market: 47 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SD00 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284412-SD001SQ-EVK
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: Digital Cable Driver
Supplied Contents: Board(s)
Primary Attributes: DVB-ASI and SMPTE Video Transmission
Embedded: No
Utilized IC / Part: LMH0001
Secondary Attributes: Differential Output
ECCN: 5A991B1
Fake Threat In the Open Market: 47 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: SD00
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SD001SQ-EVK - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SD001SQ-EVK
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SD001SQ-EVK
BOARD EVAL CABLE DVR SERIAL DGTL

BOARD EVAL CABLE DVR SERIAL DGTL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284412-SD001SQ-EVK SD001SQ-EVK
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

simpleRTK2B - Basic Starter Kit - AS-STARTKIT-BASIC-L1L2-NH-03 - ArduSimple
Specs
Category Developement Board
Supported System Communications/Networking
View Details
Evaluation and Demonstration Boards and Kits - 448-CY4607-ND - DigiKey
Specs
Category Developement Board
Supported System USB 2.0 Hub
Manufacturer INFINEON TECHNOLOGIES; Other
View Details
2 suppliers
TB,HXG-122+LZ167102AM01 50 OHM - TB-641-122+ - Mini-Circuits
Specs
Category Developement Board
View Details
Development Tool Accessories - 2305152 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details