Manufacturer: Texas Instruments
Win Source Part Number: 128913-SCANSTA476TSD
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Reset: Active Low
Number of Voltages Monitored: 8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-WSON (5x5)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
8-input IEEE 1149.1 analog voltage monitor 16-WSON -40 to 85 Product overview: SCANSTA476TSD/NOPB from Texas Instruments is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-SCANSTA476TSD/NO
Supervisor 8 Channel 16-WSON (5x5)
Supervisor 8 Channel 16-WSON (5x5)
Supervisor 8 Channel 16-WSON (5x5)
Supervisor 8 Channel 16-WSON (5x5)
IC SUPERVISOR 8 CHANNEL 16WSON
Supervisory Circuits Eight Input IEEE 1149.1 Analog Voltage Monitor 16-WSON -40 to 85
IC SUPERVISOR 8 CHANNEL 16WSON
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 128913-SCANSTA476TSD/NOPB | 691-SCANSTA476TSD/NOPB | SCANSTA476TSD/NOPBDKR-ND | SCANSTA476TSD/NOPB | SCANSTA476TSD/NOPB | SCANSTA476TSD/NOPB | SCANSTA476TSD/NOPB |
| Product Name | PMIC - PMIC - Supervisors - SCANSTA476TSD/NOPB | Voltage Supervisor IC | Supervisors | Supervisors | PMIC - Supervisors | Supervisory Circuits | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Number of Supplies | 8 | 8 | 8 | ||||
| Output Options | Inverting; Active Low | Active Low | |||||
| Type | 16-WSON (5x5) | 16-WFDFN Exposed Pad | 16-WFDFN Exposed Pad | 16-WFDFN Exposed Pad | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |