Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SCAN921821TSM

Description
Win Source Part Number: 1260977-SCAN921821TS M Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tray Standard Package: 240 Mounting: SMD (SMT) Number of Inputs: 18 Output Type: LVDS Data Rate: 2.38Gbps Function: Serializer Input Type: LVCMOS, LVTTL Number of Outputs: 1 Voltage - Supply: 3.15V ~ 3.45V Package / Case: 100-LFBGA Supplier Device Package: 100-FBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SCAN92 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1260977-SCAN921821TS M Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tray Standard Package: 240 Mounting: SMD (SMT) Number of Inputs: 18 Output Type: LVDS Data Rate: 2.38Gbps Function: Serializer Input Type: LVCMOS, LVTTL Number of Outputs: 1 Voltage - Supply: 3.15V ~ 3.45V Package / Case: 100-LFBGA Supplier Device Package: 100-FBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SCAN92 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260977-SCAN921821TSM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260977-SCAN921821TSM
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260977-SCAN921821TSM
Win Source Part Number: 1260977-SCAN921821TS M Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tray Standard Package: 240 Mounting: SMD (SMT) Number of Inputs: 18 Output Type: LVDS Data Rate: 2.38Gbps Function: Serializer Input Type: LVCMOS, LVTTL Number of Outputs: 1 Voltage - Supply: 3.15V ~ 3.45V Package / Case: 100-LFBGA Supplier Device Package: 100-FBGA (10x10) Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 64 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SCAN92 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1260977-SCAN921821TSM
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tray
Standard Package: 240
Mounting: SMD (SMT)
Number of Inputs: 18
Output Type: LVDS
Data Rate: 2.38Gbps
Function: Serializer
Input Type: LVCMOS, LVTTL
Number of Outputs: 1
Voltage - Supply: 3.15V ~ 3.45V
Package / Case: 100-LFBGA
Supplier Device Package: 100-FBGA (10x10)
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: 5A991B1
Fake Threat In the Open Market: 64 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SCAN92
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260977-SCAN921821TSM
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input LVCMOS, LVTTL
Output LVDS
Baud Rate 2.38E9 bps
Unlock Full Specs
to access all available technical data