Texas Instruments Integrated Circuits (ICs) - Interface - Serializers, Deserializers SCAN921226HSMX

Description
Win Source Part Number: 1260980-SCAN921226HS MX Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS, LVTTL Data Rate: 800Mbps Function: Deserializer Input Type: LVDS Number of Outputs: 10 Voltage - Supply: 3V ~ 3.6V Package / Case: 49-LFBGA Supplier Device Package: 49-NFBGA (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SCAN92 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet
Description
Win Source Part Number: 1260980-SCAN921226HS MX Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS, LVTTL Data Rate: 800Mbps Function: Deserializer Input Type: LVDS Number of Outputs: 10 Voltage - Supply: 3V ~ 3.6V Package / Case: 49-LFBGA Supplier Device Package: 49-NFBGA (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SCAN92 Product Status: Obsolete RoHS Status: RoHS non-compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Interface - Serializers, Deserializers - 1260980-SCAN921226HSMX - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Interface - Serializers, Deserializers
1260980-SCAN921226HSMX
Integrated Circuits (ICs) - Interface - Serializers, Deserializers 1260980-SCAN921226HSMX
Win Source Part Number: 1260980-SCAN921226HS MX Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers Package: Tape & Reel (TR) Standard Package: 2,000 Mounting: SMD (SMT) Number of Inputs: 1 Output Type: LVCMOS, LVTTL Data Rate: 800Mbps Function: Deserializer Input Type: LVDS Number of Outputs: 10 Voltage - Supply: 3V ~ 3.6V Package / Case: 49-LFBGA Supplier Device Package: 49-NFBGA (7x7) Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: 5A991B1 Fake Threat In the Open Market: 56 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SCAN92 Product Status: Obsolete RoHS Status: RoHS non-compliant

Win Source Part Number: 1260980-SCAN921226HSMX
Category: Integrated Circuits (ICs)>Interface - Serializers, Deserializers
Package: Tape & Reel (TR)
Standard Package: 2,000
Mounting: SMD (SMT)
Number of Inputs: 1
Output Type: LVCMOS, LVTTL
Data Rate: 800Mbps
Function: Deserializer
Input Type: LVDS
Number of Outputs: 10
Voltage - Supply: 3V ~ 3.6V
Package / Case: 49-LFBGA
Supplier Device Package: 49-NFBGA (7x7)
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: 5A991B1
Fake Threat In the Open Market: 56 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SCAN92
Product Status: Obsolete
RoHS Status: RoHS non-compliant

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Programmable Logic Controllers (PLC)
Product Number 1260980-SCAN921226HSMX
Product Name Integrated Circuits (ICs) - Interface - Serializers, Deserializers
Input LVDS
Output LVCMOS, LVTTL
Baud Rate 8.00E8 bps
Unlock Full Specs
to access all available technical data