Texas Instruments High-Performance Analog Serializers, Deserializers SCAN25100TYAX/NOPB

Description
2.5Gbps Serializer/Deseriali zer 10/1 Input 1/10 Output 100-HTQFP (14x14)
Request a Quote Datasheet
Description
2.5Gbps Serializer/Deseriali zer 10/1 Input 1/10 Output 100-HTQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Serializers, Deserializers - SCAN25100TYAX/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Serializers, Deserializers
SCAN25100TYAX/NOPB-ND
Serializers, Deserializers SCAN25100TYAX/NOPB-ND
2.5Gbps Serializer/Deseriali zer 10/1 Input 1/10 Output 100-HTQFP (14x14)

2.5Gbps Serializer/Deserializer 10/1 Input 1/10 Output 100-HTQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Serdes
Product Number SCAN25100TYAX/NOPB-ND
Product Name Serializers, Deserializers
Package Type TQFP; Other; 100-TQFP Exposed Pad
Pins 100
I/O Interface LVCMOS; LVTTL
Unlock Full Specs
to access all available technical data

Similar Products

DS90C187 Low Power Dual Pixel FPD-Link (LVDS) Serializer - DS90C187LFE/NOPB - Texas Instruments
Specs
Package Type Other; VQFN-MR
Operating Temperature -10 to 70 C (14 to 158 F)
Supply Voltage 1.8V
View Details
2 suppliers
16-Bit Long-Reach Video Automotive Grade SERDES with Bi-directional Side-Channel - ISL76321ARZ - Renesas Electronics Corporation
Specs
I/O Interface I2C
Supply Voltage 3.3V
View Details
SDI Receivers & Transmitters -  - Semtech Corp.
Specs
Package Type Other (optional feature)
Serial Signal rate 0.2700 to 2.97 Gbps
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
DS32ELX0124 125 MHz - 312.5 MHz FPGA-Link Deserializer with DDR LVDS Parallel Interface - DS32ELX0124SQX/NOPB - Texas Instruments
Specs
Package Type Other; WQFN
Logic Family LVDS
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers