Texas Instruments Logic - Logic - Universal Bus Functions - SCAN16512SM SCAN16512SM

Description
Manufacturer: Texas Instruments Win Source Part Number: 933166-SCAN16512SM Series: SCAN Operating Temperature Range: -40°C ~ 85°C Features: Universal Bus Transceiver 16-Bit 64-NFBGA (8x8) Package: Tray Package: 64-LFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: SCAN16 Categories: Integrated Circuits (ICs) Case / Package: 64-NFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 933166-SCAN16512SM Series: SCAN Operating Temperature Range: -40°C ~ 85°C Features: Universal Bus Transceiver 16-Bit 64-NFBGA (8x8) Package: Tray Package: 64-LFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: SCAN16 Categories: Integrated Circuits (ICs) Case / Package: 64-NFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Logic - Universal Bus Functions - SCAN16512SM - 933166-SCAN16512SM - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Universal Bus Functions - SCAN16512SM
933166-SCAN16512SM
Logic - Logic - Universal Bus Functions - SCAN16512SM 933166-SCAN16512SM
Manufacturer: Texas Instruments Win Source Part Number: 933166-SCAN16512SM Series: SCAN Operating Temperature Range: -40°C ~ 85°C Features: Universal Bus Transceiver 16-Bit 64-NFBGA (8x8) Package: Tray Package: 64-LFBGA Mounting: Surface Mount Part Status: Obsolete Family Name: SCAN16 Categories: Integrated Circuits (ICs) Case / Package: 64-NFBGA (8x8) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Quantity per package: 360 MSL Level: 4 (72 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: Texas Instruments
Win Source Part Number: 933166-SCAN16512SM
Series: SCAN
Operating Temperature Range: -40°C ~ 85°C
Features: Universal Bus Transceiver 16-Bit 64-NFBGA (8x8)
Package: Tray
Package: 64-LFBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: SCAN16
Categories: Integrated Circuits (ICs)
Case / Package: 64-NFBGA (8x8)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Quantity per package: 360
MSL Level: 4 (72 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Uncategorized Products
Product Number 933166-SCAN16512SM
Product Name Logic - Logic - Universal Bus Functions - SCAN16512SM
Unlock Full Specs
to access all available technical data