Texas Instruments Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits SCAN15MB200EVK

Description
Win Source Part Number: 1284408-SCAN15MB200E VK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: LVDS, Mux/Buffer Supplied Contents: Board(s) Utilized IC / Part: SCAN15MB200 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SCAN15 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet
Description
Win Source Part Number: 1284408-SCAN15MB200E VK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: LVDS, Mux/Buffer Supplied Contents: Board(s) Utilized IC / Part: SCAN15MB200 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SCAN15 Product Status: Obsolete RoHS Status: Not applicable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits - 1284408-SCAN15MB200EVK - Win Source Electronics
Laguna Hills, CA, United States
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits
1284408-SCAN15MB200EVK
Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits 1284408-SCAN15MB200EVK
Win Source Part Number: 1284408-SCAN15MB200E VK Category: Development Boards, Kits, Programmers>Evaluati on and Demonstration Boards and Kits Type: Interface Package: Box Standard Package: 1 Function: LVDS, Mux/Buffer Supplied Contents: Board(s) Utilized IC / Part: SCAN15MB200 ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 9030.90.6600 Mfr: Texas Instruments Base Product Number: SCAN15 Product Status: Obsolete RoHS Status: Not applicable

Win Source Part Number: 1284408-SCAN15MB200EVK
Category: Development Boards, Kits, Programmers>Evaluation and Demonstration Boards and Kits
Type: Interface
Package: Box
Standard Package: 1
Function: LVDS, Mux/Buffer
Supplied Contents: Board(s)
Utilized IC / Part: SCAN15MB200
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 9030.90.6600
Mfr: Texas Instruments
Base Product Number: SCAN15
Product Status: Obsolete
RoHS Status: Not applicable

Buy Now Datasheet
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits - SCAN15MB200EVK - Acme Chip Technology Co., Limited
Shenzhen, China
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
SCAN15MB200EVK
Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits SCAN15MB200EVK
BOARD EVALUATION SCAN15MB200

BOARD EVALUATION SCAN15MB200

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electronic Development Boards Electronic Development Boards
Product Number 1284408-SCAN15MB200EVK SCAN15MB200EVK
Product Name Development Boards, Kits, Programmers - Evaluation and Demonstration Boards and Kits Development Boards, Kits, Programmers - Evaluation Boards - Evaluation and Demonstration Boards and Kits
Category Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,GVA-91+(869 MHZ), DF782,50 - TB-753+ - Mini-Circuits
Specs
Category Developement Board
View Details
Microcontroller Development Tools - 2863990 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System Wireless Systems; Bluetooth, WiFi
Manufacturer ESP32; Other
View Details
Driver Circuit Board DCB.S3.175 - DCB.S3.175 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Category Developement Board
View Details
2 suppliers
RF, RFID, Wireless Evaluation Boards - AEK-433-USP-ND - DigiKey
Specs
Supported System Antenna
View Details
2 suppliers