Texas Instruments RFID Antennas RR-IDISC-ANT34-24

Description
RFID Antenna 13.56MHz
Description
RFID Antenna 13.56MHz

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - RR-IDISC-ANT34-24 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
RR-IDISC-ANT34-24
RFID Antennas RR-IDISC-ANT34-24
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number RR-IDISC-ANT34-24
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-581 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers