Texas Instruments RFID Antennas RR-IDISC-ANT14-76B

Description
RFID Antenna 13.56MHz
Description
RFID Antenna 13.56MHz

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - RR-IDISC-ANT14-76B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
RR-IDISC-ANT14-76B
RFID Antennas RR-IDISC-ANT14-76B
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number RR-IDISC-ANT14-76B
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Horn Antenna Kit - AK-571-4 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers