Texas Instruments RFID Antennas RR-IDISC-ANT14-76A

Description
RFID Antenna 13.56MHz
Description
RFID Antenna 13.56MHz

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - RR-IDISC-ANT14-76A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
RR-IDISC-ANT14-76A
RFID Antennas RR-IDISC-ANT14-76A
RFID Antenna 13.56MHz

RFID Antenna 13.56MHz

Buy Now

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Antennas
Product Number RR-IDISC-ANT14-76A
Product Name RFID Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-510-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 758-963 - Quarktwin Technology Ltd.
Specs
Applications GSM, UMTS
Technology Type Whip; Whip, Straight
View Details