Texas Instruments RFID, RF Access, Monitoring ICs - RI-TMS3705ADR RI-TMS3705ADR

Description
Manufacturer: Texas Instruments Win Source Part Number: 1110728-RI-TMS3705AD R Packaging: Reel - TR Type: RFID Reader Frequency: 134.2kHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 1110728-RI-TMS3705AD R Packaging: Reel - TR Type: RFID Reader Frequency: 134.2kHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - RI-TMS3705ADR - 1110728-RI-TMS3705ADR - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - RI-TMS3705ADR
1110728-RI-TMS3705ADR
RFID, RF Access, Monitoring ICs - RI-TMS3705ADR 1110728-RI-TMS3705ADR
Manufacturer: Texas Instruments Win Source Part Number: 1110728-RI-TMS3705AD R Packaging: Reel - TR Type: RFID Reader Frequency: 134.2kHz Categories: RF/IF and RFID Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-SOIC Supply Voltage - Operating: 4.5 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110728-RI-TMS3705ADR
Packaging: Reel - TR
Type: RFID Reader
Frequency: 134.2kHz
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-SOIC
Supply Voltage - Operating: 4.5 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1110728-RI-TMS3705ADR
Product Name RFID, RF Access, Monitoring ICs - RI-TMS3705ADR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details