Texas Instruments High-Performance Analog RFID Antennas RI-ANT-S02C-30

Description
RFID Antenna 134.2kHz
Request a Quote Datasheet
Description
RFID Antenna 134.2kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 296-41175-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
296-41175-ND
RFID Antennas 296-41175-ND
RFID Antenna 134.2kHz

RFID Antenna 134.2kHz

Buy Now Datasheet
RFID Antennas - RI-ANT-S02C-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
RI-ANT-S02C-30
RFID Antennas RI-ANT-S02C-30
RFID Antenna 134.2kHz

RFID Antenna 134.2kHz

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 296-41175-ND RI-ANT-S02C-30
Product Name RFID Antennas RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - 2084-BB-AO-ALTE-36S-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; LTE
Primary Frequency Range 700.0 to 2700.0 MHz
Gain 2 dB
View Details
2 suppliers
Bilogical Antenna Kitt - AK-521F-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers