TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
RI-ANT-S02C-00 -- RFID ANTENNAS
Texas Instruments High-Performance Analog
RFID Antennas
RI-ANT-S02C-00
Description
RFID Antenna 134.2kHz
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
RFID Antenna 134.2kHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
Antennas |
|
Product Number
|
481-1041-ND |
RI-ANT-S02C-00 |
|
Product Name
|
RFID Antennas |
RFID Antennas |
|
Applications
|
RFID
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Applications
Modem or Wireless Network
Pattern Type
Omni directional
Primary Frequency Range
2400.0 to ? MHz
View Details
Applications
Basestation; Cellular or PCS Terminal
Technology Type
Dipole
View Details
2 suppliers
Applications
RF Testing; TV or Radio Broadcast
Pattern Type
Omni directional
Polarization
Linear
View Details
Applications
Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range
2442.5 MHz
Gain
2 dB
View Details
2 suppliers