Texas Instruments High-Performance Analog RFID Antennas RI-ANT-S01C-30

Description
RFID Antenna 134.2kHz
Request a Quote Datasheet
Description
RFID Antenna 134.2kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 481-1120-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
481-1120-ND
RFID Antennas 481-1120-ND
RFID Antenna 134.2kHz

RFID Antenna 134.2kHz

Buy Now Datasheet
RFID Antennas - RI-ANT-S01C-30 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
RI-ANT-S01C-30
RFID Antennas RI-ANT-S01C-30
RFID Antenna 134.2kHz

RFID Antenna 134.2kHz

Buy Now

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 481-1120-ND RI-ANT-S01C-30
Product Name RFID Antennas RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

Standard Gain Horn - ModelSAS-583 - A.H. Systems Inc.
Specs
Applications Modem or Wireless Network; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers