TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
RI-ANT-P02A-30 -- RFID ANTENNAS
Texas Instruments High-Performance Analog
RFID Antennas
RI-ANT-P02A-30
Description
RFID Antenna 134.2kHz
-
DigiKey
-
Quarktwin Technology Ltd.
Request a Quote
Email Supplier
Datasheet
Description
RFID Antenna 134.2kHz
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Antennas |
Antennas |
|
Product Number
|
481-1119-ND |
RI-ANT-P02A-30 |
|
Product Name
|
RFID Antennas |
RFID Antennas |
|
Applications
|
RFID
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Polarization
Other; Right hand circular polarised
Primary Frequency Range
860.0 to 960.0 MHz
Operating Temperature
-20 to 70 F (-28.89 to 21.11 C)
View Details
Primary Frequency Range
? to 2700.0 MHz
View Details
3 suppliers