Texas Instruments High-Performance Analog RFID Antennas RI-ANT-P02A-00

Description
RFID Antenna 134.2kHz
Request a Quote Datasheet
Description
RFID Antenna 134.2kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID Antennas - 481-1042-ND - DigiKey
Thief River Falls, MN, United States
RFID Antennas
481-1042-ND
RFID Antennas 481-1042-ND
RFID Antenna 134.2kHz

RFID Antenna 134.2kHz

Buy Now Datasheet
RFID Antennas - RI-ANT-P02A-00 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RFID Antennas
RI-ANT-P02A-00
RFID Antennas RI-ANT-P02A-00
RFID Antenna 134.2kHz

RFID Antenna 134.2kHz

Buy Now Datasheet

Technical Specifications

  DigiKey Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 481-1042-ND RI-ANT-P02A-00
Product Name RFID Antennas RFID Antennas
Applications RFID
Unlock Full Specs
to access all available technical data

Similar Products

RF Antennas - BB-YS8966 - Quarktwin Technology Ltd.
Specs
Applications General Purpose
Technology Type Yagi; Yagi, 6-Element
View Details
Tuned Dipole - Model FCC-4 - A.H. Systems Inc.
Specs
Applications RF Testing; TV or Radio Broadcast
Pattern Type Omni directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna - 758-974/000-001 - WAGO
Specs
Primary Frequency Range 617.0 to 6000.0 MHz
View Details
3 suppliers