Texas Instruments RF/IF and RFID - RFID, RF Access, Monitoring ICs RF430FRL153HCRGER

Description
Win Source Part Number: 975384-RF430FRL153HC RGER Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C, SPI Standards: ISO 15693, ISO 18000-3, NFC Voltage - Supply: 1.45V ~ 1.65V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-42689-2,296-4268 9-6,-296-42689-1-ND, RF430FRL153HCRGER-ND ,296-42689-1 Base Product Number: RF430FRL153
Request a Quote Datasheet
Description
Win Source Part Number: 975384-RF430FRL153HC RGER Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C, SPI Standards: ISO 15693, ISO 18000-3, NFC Voltage - Supply: 1.45V ~ 1.65V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-42689-2,296-4268 9-6,-296-42689-1-ND, RF430FRL153HCRGER-ND ,296-42689-1 Base Product Number: RF430FRL153
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 975384-RF430FRL153HCRGER - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
975384-RF430FRL153HCRGER
RF/IF and RFID - RFID, RF Access, Monitoring ICs 975384-RF430FRL153HCRGER
Win Source Part Number: 975384-RF430FRL153HC RGER Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Type: RFID Transponder Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Frequency: 13.56MHz Interface: I2C, SPI Standards: ISO 15693, ISO 18000-3, NFC Voltage - Supply: 1.45V ~ 1.65V Package / Case: 24-VFQFN Exposed Pad Supplier Device Package: 24-VQFN (4x4) Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 2 (1 Year) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: Texas Instruments Other Names: 296-42689-2,296-4268 9-6,-296-42689-1-ND, RF430FRL153HCRGER-ND ,296-42689-1 Base Product Number: RF430FRL153

Win Source Part Number: 975384-RF430FRL153HCRGER
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Type: RFID Transponder
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Interface: I2C, SPI
Standards: ISO 15693, ISO 18000-3, NFC
Voltage - Supply: 1.45V ~ 1.65V
Package / Case: 24-VFQFN Exposed Pad
Supplier Device Package: 24-VQFN (4x4)
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 2 (1 Year)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: Texas Instruments
Other Names: 296-42689-2,296-42689-6,-296-42689-1-ND,RF430FRL153HCRGER-ND,296-42689-1
Base Product Number: RF430FRL153

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 975384-RF430FRL153HCRGER
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - ATL431LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 9227601 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details