Texas Instruments RFID, RF Access, Monitoring ICs - RF430CL330HCPWR RF430CL330HCPWR

Description
Manufacturer: Texas Instruments Win Source Part Number: 027391-RF430CL330HCP WR Packaging: Reel - TR Type: RFID Transponder Frequency: 13.56MHz Standards: ISO 14443, NFC Family Name: RF430CL330H Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 3.6 V ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 027391-RF430CL330HCP WR Packaging: Reel - TR Type: RFID Transponder Frequency: 13.56MHz Standards: ISO 14443, NFC Family Name: RF430CL330H Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 3.6 V ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RFID, RF Access, Monitoring ICs - RF430CL330HCPWR - 027391-RF430CL330HCPWR - Win Source Electronics
Laguna Hills, CA, United States
RFID, RF Access, Monitoring ICs - RF430CL330HCPWR
027391-RF430CL330HCPWR
RFID, RF Access, Monitoring ICs - RF430CL330HCPWR 027391-RF430CL330HCPWR
Manufacturer: Texas Instruments Win Source Part Number: 027391-RF430CL330HCP WR Packaging: Reel - TR Type: RFID Transponder Frequency: 13.56MHz Standards: ISO 14443, NFC Family Name: RF430CL330H Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 14-TSSOP Supply Voltage - Operating: 2 V to 3.6 V ECCN: EAR99 Country of Origin: Malaysia, Taiwan Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 027391-RF430CL330HCPWR
Packaging: Reel - TR
Type: RFID Transponder
Frequency: 13.56MHz
Standards: ISO 14443, NFC
Family Name: RF430CL330H
Categories: RF/IF and RFID
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 14-TSSOP
Supply Voltage - Operating: 2 V to 3.6 V
ECCN: EAR99
Country of Origin: Malaysia, Taiwan
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 027391-RF430CL330HCPWR
Product Name RFID, RF Access, Monitoring ICs - RF430CL330HCPWR
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details
Voltage Supervisors - 1921843 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset; Power Fail Warning
Output Options Active Low; Active low, push-pull
View Details
TPS3836E18-Q1 Automotive Catalog 220nA Supervisor with 10ms/200ms Selectable Delay Time - 2U3836E18QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active-low,Push-pull
View Details
5 suppliers
PMIC - PMIC - Battery Management - ACT2801QL-T1026 - 1011905-ACT2801QL-T1026 - Win Source Electronics
Specs
Output Options Inverting
Type 24-QFN (4x4)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details