Texas Instruments RF/IF and RFID - RFID, RF Access, Monitoring ICs RF-HDT-SJLS-G1

Description
Win Source Part Number: 1088214-RF-HDT-SJLS- G1 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: Tag-It Type: RFID Transponder Package: Bulk Standard Package: 20,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: RF-HDT Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1088214-RF-HDT-SJLS- G1 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: Tag-It Type: RFID Transponder Package: Bulk Standard Package: 20,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: RF-HDT Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RFID, RF Access, Monitoring ICs - 1088214-RF-HDT-SJLS-G1 - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RFID, RF Access, Monitoring ICs
1088214-RF-HDT-SJLS-G1
RF/IF and RFID - RFID, RF Access, Monitoring ICs 1088214-RF-HDT-SJLS-G1
Win Source Part Number: 1088214-RF-HDT-SJLS- G1 Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs Series: Tag-It Type: RFID Transponder Package: Bulk Standard Package: 20,000 Mounting: SMD (SMT) Frequency: 13.56MHz Standards: ISO 15693, ISO 18000-3 Package / Case: Die Supplier Device Package: Wafer Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 50 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: RF-HDT Product Status: Obsolete

Win Source Part Number: 1088214-RF-HDT-SJLS-G1
Category: RF/IF and RFID>RFID, RF Access, Monitoring ICs
Series: Tag-It
Type: RFID Transponder
Package: Bulk
Standard Package: 20,000
Mounting: SMD (SMT)
Frequency: 13.56MHz
Standards: ISO 15693, ISO 18000-3
Package / Case: Die
Supplier Device Package: Wafer
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 50 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: RF-HDT
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number 1088214-RF-HDT-SJLS-G1
Product Name RF/IF and RFID - RFID, RF Access, Monitoring ICs
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1186-2ARQZ - Lingto Electronic Limited
Specs
Number of Supplies 4; 4
Output Options Open Drain; Open Drain or Open Collector
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers