V REG LDO 0.4A 5.0V, SOT-23-5, 113; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:10V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH1254 |
| Product Name | V Reg Ldo 0.4A 5.0V, Sot-23-5, 113; Output Type Texas Instruments |
| Input Voltage | 1.8 to 10 volts |