Texas Instruments Standard Linear and Logic Ldo, Fixed, 3.3V, 0.4A, Vssop-8; Output Type Texas Instruments REG113EA-3.3/250

Description
LDO, FIXED, 3.3V, 0.4A, VSSOP-8; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout RoHS Compliant: Yes
Description
LDO, FIXED, 3.3V, 0.4A, VSSOP-8; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.4A, Vssop-8; Output Type Texas Instruments - 52AH7636 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.4A, Vssop-8; Output Type Texas Instruments
52AH7636
Ldo, Fixed, 3.3V, 0.4A, Vssop-8; Output Type Texas Instruments 52AH7636
LDO, FIXED, 3.3V, 0.4A, VSSOP-8; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.4A, VSSOP-8; Output Type:Fixed; Input Voltage Min:1.8V; Input Voltage Max:10V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:400mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 52AH7636
Product Name Ldo, Fixed, 3.3V, 0.4A, Vssop-8; Output Type Texas Instruments
Input Voltage 1.8 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Servo 300kva 3 Phase Voltage Stabilizer Regulator 500 KVA for 380V Photovoltaic Power Station for Electromechanical 400KW - No.1601624144831 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Voltage Regulators -  - Schneider Electric
Schneider Electric
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Wall; Floor
View Details