Texas Instruments Standard Linear and Logic Ldo Voltage Regulator, 1A; Output Type Texas Instruments REG1117A

Description
LDO VOLTAGE REGULATOR, 1A; Output Type:Adjustable; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:13.5V; Output Current:1A RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 1A; Output Type:Adjustable; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:13.5V; Output Current:1A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 1A; Output Type Texas Instruments - 14P6982 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 1A; Output Type Texas Instruments
14P6982
Ldo Voltage Regulator, 1A; Output Type Texas Instruments 14P6982
LDO VOLTAGE REGULATOR, 1A; Output Type:Adjustable; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:13.5V; Output Current:1A RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 1A; Output Type:Adjustable; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:13.5V; Output Current:1A RoHS Compliant: Yes

Supplier's Site
Regulator, Ldo, Adj, 1A, Sot-223-3; Output Type Texas Instruments - 29AH7284 - Newark, An Avnet Company
Chicago, IL, United States
Regulator, Ldo, Adj, 1A, Sot-223-3; Output Type Texas Instruments
29AH7284
Regulator, Ldo, Adj, 1A, Sot-223-3; Output Type Texas Instruments 29AH7284
REGULATOR, LDO, ADJ, 1A, SOT-223-3; Output Type:Adjustable; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:13.5V; Output Current:1A; RoHS Compliant: Yes

REGULATOR, LDO, ADJ, 1A, SOT-223-3; Output Type:Adjustable; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:13.5V; Output Current:1A; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 14P6982
Product Name Ldo Voltage Regulator, 1A; Output Type Texas Instruments
Input Voltage 3.8 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

3000kVA 4000kVA 5000kVA AC Voltage Stabilizer Regulator - No.11000022931517 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details