Texas Instruments Standard Linear and Logic Ldo, Fixed, 2.5V, 1A, Sot-223-3; Output Type Texas Instruments REG1117A-2.5

Description
LDO, FIXED, 2.5V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
Description
LDO, FIXED, 2.5V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 2.5V, 1A, Sot-223-3; Output Type Texas Instruments - 52AH7635 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 2.5V, 1A, Sot-223-3; Output Type Texas Instruments
52AH7635
Ldo, Fixed, 2.5V, 1A, Sot-223-3; Output Type Texas Instruments 52AH7635
LDO, FIXED, 2.5V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

LDO, FIXED, 2.5V, 1A, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes

Supplier's Site
Ldo Voltage Regulator, 2.5V, 1A, Sot-223-4; Output Type Texas Instruments - 75C7560 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 2.5V, 1A, Sot-223-4; Output Type Texas Instruments
75C7560
Ldo Voltage Regulator, 2.5V, 1A, Sot-223-4; Output Type Texas Instruments 75C7560
LDO VOLTAGE REGULATOR, 2.5V, 1A, SOT-223-4; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 2.5V, 1A, SOT-223-4; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:2.5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 52AH7635
Product Name Ldo, Fixed, 2.5V, 1A, Sot-223-3; Output Type Texas Instruments
Input Voltage 3.8 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT137AQM - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SVC Small 10KVA 15KVA 20KVA 30KVA Automatic Voltage Regulator 3KVA 5KVA Voltage Regulator and Stabilizer China - No.1601394453820 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details