V REG LDO +1.8V, 1117, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:1.8V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout Voltage RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 29AH7285 |
| Product Name | V Reg Ldo +1.8V, 1117, Sot-223-3; Output Type Texas Instruments |
| Input Voltage | 3.8 to 15 volts |