V REG LDO ADJ +1.5/13.7V, SMD, 1117; Output Type:Adjustable; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:-; Adjustable Output Voltage Min:1.5V; Adjustable Output Voltage Max:13.5V; Output Current:800mA; RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH4831 |
| Product Name | V Reg Ldo Adj +1.5/13.7V, Smd, 1117; Output Type Texas Instruments |
| Input Voltage | 3.8 to 15 volts |