Texas Instruments Standard Linear and Logic Ldo Voltage Regulator, 5V, 0.8A, Sot-223-3; Output Type Texas Instruments REG1117-5

Description
LDO VOLTAGE REGULATOR, 5V, 0.8A, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.2V; No. of Pins:3PinsRoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 5V, 0.8A, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.2V; No. of Pins:3PinsRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 5V, 0.8A, Sot-223-3; Output Type Texas Instruments - 20M1510 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 5V, 0.8A, Sot-223-3; Output Type Texas Instruments
20M1510
Ldo Voltage Regulator, 5V, 0.8A, Sot-223-3; Output Type Texas Instruments 20M1510
LDO VOLTAGE REGULATOR, 5V, 0.8A, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.2V; No. of Pins:3PinsRoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 5V, 0.8A, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.2V; No. of Pins:3PinsRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 20M1510
Product Name Ldo Voltage Regulator, 5V, 0.8A, Sot-223-3; Output Type Texas Instruments
Input Voltage 3.8 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

1000kva 1250kva 1500kva SCR Type Automatic Voltage Stabilizer 690v 480v 440v 415v 400v 380v 230v 210v - No.1601609310082 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details