Texas Instruments Standard Linear and Logic V Reg Ldo +5.0V, 1117, Sot-223-3; Output Type Texas Instruments REG1117-5/2K5

Description
V REG LDO +5.0V, 1117, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout VoltageRoHS Compliant: Yes
Description
V REG LDO +5.0V, 1117, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout VoltageRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
V Reg Ldo +5.0V, 1117, Sot-223-3; Output Type Texas Instruments - 52AH7634 - Newark, An Avnet Company
Chicago, IL, United States
V Reg Ldo +5.0V, 1117, Sot-223-3; Output Type Texas Instruments
52AH7634
V Reg Ldo +5.0V, 1117, Sot-223-3; Output Type Texas Instruments 52AH7634
V REG LDO +5.0V, 1117, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout VoltageRoHS Compliant: Yes

V REG LDO +5.0V, 1117, SOT-223-3; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout VoltageRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 52AH7634
Product Name V Reg Ldo +5.0V, 1117, Sot-223-3; Output Type Texas Instruments
Input Voltage 3.8 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QP - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Automatic Stabilization Protection 10KVA 15KVA 20KVA 25KVA 3 Phase Voltage Stabilizer - No.1601451985819 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details