Texas Instruments Standard Linear and Logic Ic, V Reg Ldo 0.8A 3.3V, Smd, 1117; Output Type Texas Instruments REG1117-3.3

Description
IC, V REG LDO 0.8A 3.3V, SMD, 1117; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes
Description
IC, V REG LDO 0.8A 3.3V, SMD, 1117; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ic, V Reg Ldo 0.8A 3.3V, Smd, 1117; Output Type Texas Instruments - 33AH4735 - Newark, An Avnet Company
Chicago, IL, United States
Ic, V Reg Ldo 0.8A 3.3V, Smd, 1117; Output Type Texas Instruments
33AH4735
Ic, V Reg Ldo 0.8A 3.3V, Smd, 1117; Output Type Texas Instruments 33AH4735
IC, V REG LDO 0.8A 3.3V, SMD, 1117; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

IC, V REG LDO 0.8A 3.3V, SMD, 1117; Output Type:Fixed; Input Voltage Min:3.8V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:800mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 33AH4735
Product Name Ic, V Reg Ldo 0.8A 3.3V, Smd, 1117; Output Type Texas Instruments
Input Voltage 3.8 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
250kva 3 Phase Static Voltage Stabilizer Automatic Voltage Regulator 300kva - No.1601202593910 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Analog - MTLT1033QU - Micross Components, Inc.
Micross Components, Inc.
View Details