IC, LDO VOLT REG, 5V, 1A, SOT-223-6; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:15V; Fixed Output Voltage Nom.:5V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A; Dropout VoltageRoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Voltage Regulators |
| Product Number | 28AH4830 |
| Product Name | Ic, Ldo Volt Reg, 5V, 1A, Sot-223-6; Output Type Texas Instruments |
| Input Voltage | 2.1 to 15 volts |