Texas Instruments Standard Linear and Logic Ldo Voltage Regulator, 3.3V, 1A, Sot-223-6; Output Type Texas Instruments REG104GA-3.3

Description
LDO VOLTAGE REGULATOR, 3.3V, 1A, SOT-223-6; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A RoHS Compliant: Yes
Description
LDO VOLTAGE REGULATOR, 3.3V, 1A, SOT-223-6; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ldo Voltage Regulator, 3.3V, 1A, Sot-223-6; Output Type Texas Instruments - 75C7546 - Newark, An Avnet Company
Chicago, IL, United States
Ldo Voltage Regulator, 3.3V, 1A, Sot-223-6; Output Type Texas Instruments
75C7546
Ldo Voltage Regulator, 3.3V, 1A, Sot-223-6; Output Type Texas Instruments 75C7546
LDO VOLTAGE REGULATOR, 3.3V, 1A, SOT-223-6; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A RoHS Compliant: Yes

LDO VOLTAGE REGULATOR, 3.3V, 1A, SOT-223-6; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:1A RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 75C7546
Product Name Ldo Voltage Regulator, 3.3V, 1A, Sot-223-6; Output Type Texas Instruments
Input Voltage 2.1 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLM137MH - Micross Components, Inc.
Micross Components, Inc.
View Details
200KVA Three Phase Voltage Stabilizer 380V 400V 480V Voltage Regulation Accuracy ±1% 250KVA 300KVA - No.10000036063042 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Voltage Regulators -  - GE Grid Solutions
GE Grid Solutions
Specs
Phase Three
Configuration Pole-mounted | Substation
Features NEMA Enclosure
View Details