Texas Instruments Standard Linear and Logic Voltage Regulator REG103UA-3.3

Description
REGULATOR, LDO, FIXED, 3.3V, SOIC-8; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.1V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
REGULATOR, LDO, FIXED, 3.3V, SOIC-8; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.1V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 49041753 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
49041753
Voltage Regulator 49041753
REGULATOR, LDO, FIXED, 3.3V, SOIC-8; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.1V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

REGULATOR, LDO, FIXED, 3.3V, SOIC-8; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.1V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Regulator, Ldo, Fixed, 3.3V, Soic-8; Output Type Texas Instruments - 33AH4733 - Newark, An Avnet Company
Chicago, IL, United States
Regulator, Ldo, Fixed, 3.3V, Soic-8; Output Type Texas Instruments
33AH4733
Regulator, Ldo, Fixed, 3.3V, Soic-8; Output Type Texas Instruments 33AH4733
REGULATOR, LDO, FIXED, 3.3V, SOIC-8; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

REGULATOR, LDO, FIXED, 3.3V, SOIC-8; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 49041753 33AH4733
Product Name Voltage Regulator Regulator, Ldo, Fixed, 3.3V, Soic-8; Output Type Texas Instruments
Input Voltage 2.1 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
SBW Voltage Stabilizer Regultor 100kVA 150kVA 300kVA Three Phase - No.1601203915888 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details