Texas Instruments Standard Linear and Logic Voltage Regulator REG103GA-3.3

Description
LDO, FIXED, 3.3V, 0.5A, SOT-223-6; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.1V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY
Description
LDO, FIXED, 3.3V, 0.5A, SOT-223-6; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.1V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Voltage Regulator - 17066042 - Radwell International
Willingboro, NJ, United States
Voltage Regulator
17066042
Voltage Regulator 17066042
LDO, FIXED, 3.3V, 0.5A, SOT-223-6; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.1V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

LDO, FIXED, 3.3V, 0.5A, SOT-223-6; OUTPUT TYPE:FIXED; INPUT VOLTAGE MIN:2.1V; INPUT VOLTAGE MAX:15V; FIXED OUTPUT VOLTAGE NOM.:3.3V; ADJUSTABLE OUTPUT VOLTAGE MIN:-; ADJUSTABLE OUTPUT VOLTAGE MAX:-; OUTPUT CURRENT:500MA; DROPOUT ROHS COMPLIANT: YES. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Ldo, Fixed, 3.3V, 0.5A, Sot-223-6; Output Type Texas Instruments - 26AJ8882 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.5A, Sot-223-6; Output Type Texas Instruments
26AJ8882
Ldo, Fixed, 3.3V, 0.5A, Sot-223-6; Output Type Texas Instruments 26AJ8882
LDO, FIXED, 3.3V, 0.5A, SOT-223-6; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.5A, SOT-223-6; Output Type:Fixed; Input Voltage Min:2.1V; Input Voltage Max:15V; Fixed Output Voltage Nom.:3.3V; Adjustable Output Voltage Min:-; Adjustable Output Voltage Max:-; Output Current:500mA; Dropout RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Radwell International Newark, An Avnet Company
Product Category Voltage Regulators Voltage Regulators
Product Number 17066042 26AJ8882
Product Name Voltage Regulator Ldo, Fixed, 3.3V, 0.5A, Sot-223-6; Output Type Texas Instruments
Input Voltage 2.1 to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1085QN - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details